Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88973VMITR SY88973VMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 042975-SY88973VMITR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 16-MLF (3x3) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042975-SY88973VMITR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 16-MLF (3x3) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88973VMITR - 042975-SY88973VMITR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88973VMITR
042975-SY88973VMITR
Linear - Linear - Amplifiers - Special Purpose - SY88973VMITR 042975-SY88973VMITR
Manufacturer: Microchip Technology Win Source Part Number: 042975-SY88973VMITR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 16-MLF (3x3) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042975-SY88973VMITR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 16-MLF (3x3)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V 3.3V Special Purpose Amplifier Ic - 771-SY88973VMITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V Special Purpose Amplifier Ic
771-SY88973VMITR
5V 3.3V Special Purpose Amplifier Ic 771-SY88973VMITR
IC AMP POST 5V/3.3V HS 16-MLF Product overview: SY88973VMITR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88973VMITR can be used for catalog matching and distributor lookup.

IC AMP POST 5V/3.3V HS 16-MLF Product overview: SY88973VMITR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88973VMITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 042975-SY88973VMITR 771-SY88973VMITR
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88973VMITR 5V 3.3V Special Purpose Amplifier Ic
Package Type 16-MLF (3x3) Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Operational Amplifier IC - 687-LT1229MJ8/883 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
8W Rf Amplifier - 860-QPA0004TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details