The SY88973VKI-TR is a low-power limiting post amplifier designed for fiber optic receivers, capable of operating at data rates up to 3.2Gbps. It features a wide gain-bandwidth product with a differential gain of 38dB and a 3dB bandwidth of 2GHz. The device provides low noise CML data outputs with an output swing of 800mVPP, achieving edge rates of 60ps and typical random jitter of 5ps RMS. The amplifier includes a loss-of-signal (LOS) output with 4.6dB electrical hysteresis and a TTL output that can be programmed for sensitivity using an external resistor. It operates from a single power supply of either 3.3V or 5V, with an industrial temperature range of -40°C to +85°C. The SY88973VKI-TR is available in compact 10-pin EPAD-MSOP and 16-pin MLF packages, making it suitable for applications in Gigabit Ethernet, Fibre Channel, SONET/SDH, and various transceiver formats.
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SY88973VKI-TR | SY88973VKI-TR |
| Product Name | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS |