Manufacturer: Microchip Technology
Win Source Part Number: 031658-SY88973VEY
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
IC LIMIT AMP 10MSOP Product overview: SY88973VEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88973VEY can be used for catalog matching and distributor lookup.
IC LIMIT AMP 10MSOP
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 031658-SY88973VEY | 576-2553-ND | 771-SY88973VEY | SY88973VEY | SY88973VEY | SY88973VEY |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88973VEY | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | SOP; MSOP; 10-MSOP-EP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tube | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad |