Win Source Part Number: 1260417-SY88953LMI
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Bulk
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SY88953
RoHS Status: RoHS non-compliant
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF® (3x3) Product overview: SY88953LMI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88953LMI can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1260417-SY88953LMI | 771-SY88953LMI | SY88953LMI | SY88953LMI |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | 16-VFQFN Exposed Pad | Bulk | 16-VFQFN Exposed Pad |