Manufacturer: Microchip Technology
Win Source Part Number: 1263129-SY88953LMG
Packaging: Tube
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Status: Obsolete
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: SY88953
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF Product overview: SY88953LMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88953LMG can be used for catalog matching and distributor lookup.
IC LIMIT AMP 16MLF
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1263129-SY88953LMG | 576-2078-5-ND | 771-SY88953LMG | SY88953LMG | SY88953LMG | SY88953LMG |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88953LMG | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Operating Range | Optical Networks |