Microchip Technology, Inc. SY88943V

Description
The SY88943V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gbps. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88943V generates a chatter-free Signal Detect (SD) open collector TTL output. The SY88943V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using SDLVL pin, the sensitivity of the level detection can be adjusted. The SDLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on SDLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio. The SD output is a TTL open collector output that requires a pull-up resistor for proper operation Additional Features 3.3V and 5V power supply options Up to 2.5Gbps operation Low noise Chatter-fee signal detect (SD) generation Open collector TTL signal detect (SD) output TTL EN input Differential PECL inputs for data Single power supply Designed for use with Micrel-High-Bandwidt h laser diode driver and controller Available in a tiny (3mm) 10-pin MSOP
Datasheet
Description
The SY88943V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gbps. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88943V generates a chatter-free Signal Detect (SD) open collector TTL output. The SY88943V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using SDLVL pin, the sensitivity of the level detection can be adjusted. The SDLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on SDLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio. The SD output is a TTL open collector output that requires a pull-up resistor for proper operation Additional Features 3.3V and 5V power supply options Up to 2.5Gbps operation Low noise Chatter-fee signal detect (SD) generation Open collector TTL signal detect (SD) output TTL EN input Differential PECL inputs for data Single power supply Designed for use with Micrel-High-Bandwidt h laser diode driver and controller Available in a tiny (3mm) 10-pin MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88943V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88943V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gbps. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88943V generates a chatter-free Signal Detect (SD) open collector TTL output. The SY88943V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using SDLVL pin, the sensitivity of the level detection can be adjusted. The SDLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on SDLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio. The SD output is a TTL open collector output that requires a pull-up resistor for proper operation Additional Features 3.3V and 5V power supply options Up to 2.5Gbps operation Low noise Chatter-fee signal detect (SD) generation Open collector TTL signal detect (SD) output TTL EN input Differential PECL inputs for data Single power supply Designed for use with Micrel-High-Bandwidt h laser diode driver and controller Available in a tiny (3mm) 10-pin MSOP

The SY88943V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gbps. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88943V generates a chatter-free Signal Detect (SD) open collector TTL output.

The SY88943V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using SDLVL pin, the sensitivity of the level detection can be adjusted. The SDLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on SDLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio.

The SD output is a TTL open collector output that requires a pull-up resistor for proper operation

Additional Features

  • 3.3V and 5V power supply options
  • Up to 2.5Gbps operation
  • Low noise
  • Chatter-fee signal detect (SD) generation
  • Open collector TTL signal detect (SD) output
  • TTL EN input
  • Differential PECL inputs for data
  • Single power supply
  • Designed for use with Micrel-High-Bandwidth laser diode driver and controller
  • Available in a tiny (3mm) 10-pin MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88943V
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1905680 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Headphone
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9053501PA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details