IC LIMIT AMP 10MSOP Product overview: SY88933VKI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933VKI can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1263128-SY88933VKI
Packaging: Tube
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: SY88933
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
IC LIMIT AMP 10MSOP
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-SY88933VKI | SY88933VKI-ND | 1263128-SY88933VKI | SY88933VKI | SY88933VKI | SY88933VKI |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SY88933VKI | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | Bulk | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |