Microchip Technology, Inc. Special Purpose Amplifier Ic SY88933ALKI

Description
IC LIMIT AMP 10MSOP Product overview: SY88933ALKI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMIT AMP 10MSOP Product overview: SY88933ALKI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88933ALKI
Special Purpose Amplifier Ic 771-SY88933ALKI
IC LIMIT AMP 10MSOP Product overview: SY88933ALKI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKI can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88933ALKI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI - 1104573-SY88933ALKI - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI
1104573-SY88933ALKI
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI 1104573-SY88933ALKI
Manufacturer: Microchip Technology Win Source Part Number: 1104573-SY88933ALKI Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1104573-SY88933ALKI
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Special Purpose Amplifiers - SY88933ALKI-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
SY88933ALKI-ND
Special Purpose Amplifiers SY88933ALKI-ND
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Special Purpose Amplifiers - SY88933ALKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88933ALKI
Special Purpose Amplifiers SY88933ALKI
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88933ALKI - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88933ALKI
Linear - Amplifiers - Special Purpose SY88933ALKI
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88933ALKI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88933ALKI
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88933ALKI
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 771-SY88933ALKI 1104573-SY88933ALKI SY88933ALKI-ND SY88933ALKI SY88933ALKI SY88933ALKI
Product Name Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI Special Purpose Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
Package Type Bulk SOP; MSOP; 10-MSOP MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data