Microchip Technology, Inc. Special Purpose Amplifiers SY88933ALKI-TR

Description
Limiting Postamplifier IC Optical Networks 10-MSOP
Request a Quote Datasheet
Description
Limiting Postamplifier IC Optical Networks 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - SY88933ALKI-TR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
SY88933ALKI-TR-ND
Special Purpose Amplifiers SY88933ALKI-TR-ND
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI-TR - 1104574-SY88933ALKI-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI-TR
1104574-SY88933ALKI-TR
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI-TR 1104574-SY88933ALKI-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104574-SY88933ALKI- TR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1104574-SY88933ALKI-TR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88933ALKI-TR
Special Purpose Amplifier Ic 771-SY88933ALKI-TR
IC LIMIT AMP 10MSOP Product overview: SY88933ALKI-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKI-TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88933ALKI-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88933ALKI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88933ALKI-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88933ALKI-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88933ALKI-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88933ALKI-TR
Linear - Amplifiers - Special Purpose SY88933ALKI-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88933ALKI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88933ALKI-TR
Special Purpose Amplifiers SY88933ALKI-TR
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number SY88933ALKI-TR-ND 1104574-SY88933ALKI-TR 771-SY88933ALKI-TR SY88933ALKI-TR SY88933ALKI-TR SY88933ALKI-TR
Product Name Special Purpose Amplifiers Linear - Linear - Amplifiers - Special Purpose - SY88933ALKI-TR Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-MSOP Tape & Reel (TR) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data