Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88933ALKGTR SY88933ALKGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052549-SY88933ALKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052549-SY88933ALKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKGTR - 052549-SY88933ALKGTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKGTR
052549-SY88933ALKGTR
Linear - Linear - Amplifiers - Special Purpose - SY88933ALKGTR 052549-SY88933ALKGTR
Manufacturer: Microchip Technology Win Source Part Number: 052549-SY88933ALKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052549-SY88933ALKGTR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V MSOP Special Purpose Amplifier Ic - 771-SY88933ALKGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V MSOP Special Purpose Amplifier Ic
771-SY88933ALKGTR
3.3V MSOP Special Purpose Amplifier Ic 771-SY88933ALKGTR
IC AMP POST PECL 3.3V 10-MSOP Product overview: SY88933ALKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKGTR can be used for catalog matching and distributor lookup.

IC AMP POST PECL 3.3V 10-MSOP Product overview: SY88933ALKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKGTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 052549-SY88933ALKGTR 771-SY88933ALKGTR
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88933ALKGTR 3.3V MSOP Special Purpose Amplifier Ic
Package Type SOP; MSOP; 10-MSOP Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1223373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
EPAD Dual CMOS Voltage Comparator with Complementary Output Driver - ALD2321SCL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC16
View Details
3 suppliers
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CFP
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details