IC LIMIT AMP 10MSOP Product overview: SY88933ALKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88933ALKG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 031657-SY88933ALKG
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
Limiting Amplifiers 3.3V 1.25Gbps PECL Post Amp
IC AMP W/TTLSIGNAL DETECT 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-SY88933ALKG | 031657-SY88933ALKG | SY88933ALKG | SY88933ALKG | SY88933ALKG | SY88933ALKG | 536-SY88933ALKG |
| Product Name | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88933ALKG | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Limiting Amplifiers | IC AMP W/TTLSIGNAL DETECT 10MSOP |
| Standards and Certifications | RoHS | RoHS | RoHS |