Microchip Technology, Inc. MSOP Special Purpose Amplifier Ic SY88923VKC

Description
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923VKC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923VKC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Special Purpose Amplifier Ic - 771-SY88923VKC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88923VKC
MSOP Special Purpose Amplifier Ic 771-SY88923VKC
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923VKC can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88923VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923VKC can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88923VKC - 130842-SY88923VKC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88923VKC
130842-SY88923VKC
Linear - Linear - Amplifiers - Special Purpose - SY88923VKC 130842-SY88923VKC
Manufacturer: Microchip Technology Win Source Part Number: 130842-SY88923VKC Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 130842-SY88923VKC
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88923VKC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88923VKC
Linear - Amplifiers - Special Purpose SY88923VKC
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88923VKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88923VKC
Special Purpose Amplifiers SY88923VKC
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-SY88923VKC 130842-SY88923VKC SY88923VKC SY88923VKC
Product Name MSOP Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88923VKC Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type Bulk SOP; MSOP; 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
Instrumentation, OP Amps, Buffer Amps - ALD1724EPAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers