Microchip Technology, Inc. SY88923V

Description
The SY88923V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88923V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88923V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using LOSLVL pin, the sensitivity of the level detection can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio. Additional Features 3.3V and 5V power supply options Up to 2.5Gb/s operation Low noise Chatter-Free LOS Generation Open Collector TTL LOS Output TTL /EN Input Differential PECL inputs for data Single power supply Designed for use with (Micrel-High-Bandwid th laser diode driver and controller) Available in a tiny 10-pin MSOP (3mm) package
Datasheet
Description
The SY88923V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88923V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88923V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using LOSLVL pin, the sensitivity of the level detection can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio. Additional Features 3.3V and 5V power supply options Up to 2.5Gb/s operation Low noise Chatter-Free LOS Generation Open Collector TTL LOS Output TTL /EN Input Differential PECL inputs for data Single power supply Designed for use with (Micrel-High-Bandwid th laser diode driver and controller) Available in a tiny 10-pin MSOP (3mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88923V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88923V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88923V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88923V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using LOSLVL pin, the sensitivity of the level detection can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio. Additional Features 3.3V and 5V power supply options Up to 2.5Gb/s operation Low noise Chatter-Free LOS Generation Open Collector TTL LOS Output TTL /EN Input Differential PECL inputs for data Single power supply Designed for use with (Micrel-High-Bandwid th laser diode driver and controller) Available in a tiny 10-pin MSOP (3mm) package

The SY88923V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 2.5Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88923V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88923V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the EN input of the device to maintain stability under loss of signal condition. Using LOSLVL pin, the sensitivity of the level detection can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF. Figure 3 and Figure 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Figure 5 shows the relationship between input level sensitivity and resistor divider ratio.

Additional Features

    • 3.3V and 5V power supply options
    • Up to 2.5Gb/s operation
    • Low noise
    • Chatter-Free LOS Generation
    • Open Collector TTL LOS Output
    • TTL /EN Input
    • Differential PECL inputs for data
    • Single power supply
    • Designed for use with (Micrel-High-Bandwidth laser diode driver and controller)
    • Available in a tiny 10-pin MSOP (3mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88923V
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM67D120AXTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Analog - MTLT1079AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
3.5 GHz 100W Rf Amplifier - 860-QPA3069TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details