Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88923AVKGTR SY88923AVKGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052483-SY88923AVKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052483-SY88923AVKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88923AVKGTR - 052483-SY88923AVKGTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88923AVKGTR
052483-SY88923AVKGTR
Linear - Linear - Amplifiers - Special Purpose - SY88923AVKGTR 052483-SY88923AVKGTR
Manufacturer: Microchip Technology Win Source Part Number: 052483-SY88923AVKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052483-SY88923AVKGTR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MSOP Special Purpose Amplifier Ic - 771-SY88923AVKGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88923AVKGTR
MSOP Special Purpose Amplifier Ic 771-SY88923AVKGTR
IC POST AMP HS LIMITING 10-MSOP Product overview: SY88923AVKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923AVKGTR can be used for catalog matching and distributor lookup.

IC POST AMP HS LIMITING 10-MSOP Product overview: SY88923AVKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88923AVKGTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 052483-SY88923AVKGTR 771-SY88923AVKGTR
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88923AVKGTR MSOP Special Purpose Amplifier Ic
Package Type SOP; MSOP; 10-MSOP Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1898888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Operational Amplifier IC - 687-LF356AN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Operational Amplifiers
View Details
24V 12.5W 1.8GHz Rf Amplifier - 860-QPA3390TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details