The SY88913VKG is a limiting post amplifier designed for high-speed fiber-optic applications, capable of operating at data rates up to 1.5Gbps. It supports both 3.3V and 5V power supply options and features low power consumption and low noise characteristics. The amplifier is equipped with differential PECL inputs for data and generates a chatter-free PECL Loss of Signal (/LOS) output, which can be used to indicate when the input signal is lost. This device includes a programmable level detect function that allows users to adjust the sensitivity of the loss of signal detection by setting the LOS_{LVL} voltage through a resistor divider. The SY88913VKG is housed in a compact 10-pin MSOP package, making it suitable for space-constrained designs. It is particularly applicable in 1.25Gbps Gigabit Ethernet, Fibre Channel, and SONET applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.
Win Source Part Number: 968342-SY88913VKG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tube
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 576-2073-5,SY88913VK
Base Product Number: SY88913
Product Status: Obsolete
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
Limiting Amplifiers 3.3V-5.0V 1.25Gbps PECL Post Amp
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 968342-SY88913VKG | SY88913VKG | SY88913VKG | SY88913VKG |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers |
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |