IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88913VKG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88913VKG-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260397-SY88913VKG-T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88913VKG TR,SY88913VKG TR,SY88913VKGTR,SY88
Base Product Number: SY88913
Product Status: Obsolete
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SY88913VKG-TR | 1260397-SY88913VKG-TR | SY88913VKG-TR | SY88913VKG-TR |
| Product Name | MSOP Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | Tape & Reel (TR) | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |