Microchip Technology, Inc. SY88913V

Description
The SY88913V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88913V generates a chatter-free PECL Loss of Signal (/LOS) output. The SY88913V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF, Figure 2. Figure 3 and 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Additional Features 3.3V and 5V power supply option Up to 1.25Gb/s operation Low power Low noise Chatter-Free /LOS Generation PECL /LOS Output TTL /EN Input Differential PECL inputs for data /EN input is TTL with internal 27KΩ pull up Single power supply Designed for use with Micrel-High-Bandwidt h laser diode driver and controller Available in a tiny 10-pin (3mm) MSOP
Description
The SY88913V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88913V generates a chatter-free PECL Loss of Signal (/LOS) output. The SY88913V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF, Figure 2. Figure 3 and 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Additional Features 3.3V and 5V power supply option Up to 1.25Gb/s operation Low power Low noise Chatter-Free /LOS Generation PECL /LOS Output TTL /EN Input Differential PECL inputs for data /EN input is TTL with internal 27KΩ pull up Single power supply Designed for use with Micrel-High-Bandwidt h laser diode driver and controller Available in a tiny 10-pin (3mm) MSOP

Suppliers

Company
Product
Description
Supplier Links
 - SY88913V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88913V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88913V generates a chatter-free PECL Loss of Signal (/LOS) output. The SY88913V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF, Figure 2. Figure 3 and 4 show the relationship between input level sensitivity and the voltage set on LOSLVL. Additional Features 3.3V and 5V power supply option Up to 1.25Gb/s operation Low power Low noise Chatter-Free /LOS Generation PECL /LOS Output TTL /EN Input Differential PECL inputs for data /EN input is TTL with internal 27KΩ pull up Single power supply Designed for use with Micrel-High-Bandwidt h laser diode driver and controller Available in a tiny 10-pin (3mm) MSOP

The SY88913V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88913V generates a chatter-free PECL Loss of Signal (/LOS) output.

The SY88913V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF, Figure 2. Figure 3 and 4 show the relationship between input level sensitivity and the voltage set on LOSLVL.

Additional Features

    • 3.3V and 5V power supply option
    • Up to 1.25Gb/s operation
    • Low power
    • Low noise
    • Chatter-Free /LOS Generation
    • PECL /LOS Output
    • TTL /EN Input
    • Differential PECL inputs for data
    • /EN input is TTL with internal 27KΩ pull up
    • Single power supply
    • Designed for use with Micrel-High-Bandwidth laser diode driver and controller
    • Available in a tiny 10-pin (3mm) MSOP
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88913V
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1831998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details