Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88903VKCTR SY88903VKCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052546-SY88903VKCTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052546-SY88903VKCTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88903VKCTR - 052546-SY88903VKCTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88903VKCTR
052546-SY88903VKCTR
Linear - Linear - Amplifiers - Special Purpose - SY88903VKCTR 052546-SY88903VKCTR
Manufacturer: Microchip Technology Win Source Part Number: 052546-SY88903VKCTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052546-SY88903VKCTR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Special Purpose Amplifier Ic - 771-SY88903VKCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Special Purpose Amplifier Ic
771-SY88903VKCTR
3.3V Special Purpose Amplifier Ic 771-SY88903VKCTR
IC AMP POST PECL 3.3V TTL 10MSOP Product overview: SY88903VKCTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88903VKCTR can be used for catalog matching and distributor lookup.

IC AMP POST PECL 3.3V TTL 10MSOP Product overview: SY88903VKCTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88903VKCTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 052546-SY88903VKCTR 771-SY88903VKCTR
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88903VKCTR 3.3V Special Purpose Amplifier Ic
Package Type SOP; MSOP; 10-MSOP Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Audio Amplifiers - AUIRS2092S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers