Limiting Postamplifier IC Optical Networks 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 125460-SY88903VKC
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC LIMIT AMP 10MSOP Product overview: SY88903VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88903VKC can be used for catalog matching and distributor lookup.
IC LIMIT AMP 10MSOP
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | SY88903VKC-ND | 125460-SY88903VKC | 771-SY88903VKC | SY88903VKC | SY88903VKC | SY88903VKC |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SY88903VKC | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-MSOP | Bulk | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |