Microchip Technology, Inc. SY88903V

Description
The SY88903V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88903V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88903V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal condition. The sensitivity of the level detection can be adjusted using LOSLVL. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF as shown in Figure 3. Figure 4 and 5 show the relationship between input level sensitivity and the voltage set on LOSLVL. The LOS output is a TTL open collector output that requires a pull-up resistor for proper operation. Additional Features 3.3V and 5V power supply option Up to 1.25Gb/s operation Low noise Chatter-Free LOS Generation Open Collector TTL LOS Output TTL /EN Input Differential PECL inputs for data Single power supply Designed for use with (Micrel-High-Bandwid th laser diode driver and controller) Available in a tiny 10-pin MSOP (3mm) package
Datasheet
Description
The SY88903V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88903V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88903V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal condition. The sensitivity of the level detection can be adjusted using LOSLVL. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF as shown in Figure 3. Figure 4 and 5 show the relationship between input level sensitivity and the voltage set on LOSLVL. The LOS output is a TTL open collector output that requires a pull-up resistor for proper operation. Additional Features 3.3V and 5V power supply option Up to 1.25Gb/s operation Low noise Chatter-Free LOS Generation Open Collector TTL LOS Output TTL /EN Input Differential PECL inputs for data Single power supply Designed for use with (Micrel-High-Bandwid th laser diode driver and controller) Available in a tiny 10-pin MSOP (3mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88903V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88903V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88903V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88903V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal condition. The sensitivity of the level detection can be adjusted using LOSLVL. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF as shown in Figure 3. Figure 4 and 5 show the relationship between input level sensitivity and the voltage set on LOSLVL. The LOS output is a TTL open collector output that requires a pull-up resistor for proper operation. Additional Features 3.3V and 5V power supply option Up to 1.25Gb/s operation Low noise Chatter-Free LOS Generation Open Collector TTL LOS Output TTL /EN Input Differential PECL inputs for data Single power supply Designed for use with (Micrel-High-Bandwid th laser diode driver and controller) Available in a tiny 10-pin MSOP (3mm) package

The SY88903V limiting post amplifier with its high gain and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 1.25Gb/s. Signals as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88903V generates a chatter-free Loss of Signal (LOS) open collector TTL output.

The SY88903V incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal condition. The sensitivity of the level detection can be adjusted using LOSLVL. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF as shown in Figure 3. Figure 4 and 5 show the relationship between input level sensitivity and the voltage set on LOSLVL.

The LOS output is a TTL open collector output that requires a pull-up resistor for proper operation.

Additional Features

  • 3.3V and 5V power supply option
  • Up to 1.25Gb/s operation
  • Low noise
  • Chatter-Free LOS Generation
  • Open Collector TTL LOS Output
  • TTL /EN Input
  • Differential PECL inputs for data
  • Single power supply
  • Designed for use with (Micrel-High-Bandwidth laser diode driver and controller)
  • Available in a tiny 10-pin MSOP (3mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88903V
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906649P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details