Microchip Technology, Inc. Special Purpose Amplifiers SY88903ALKG

Description
Limiting Postamplifier IC Optical Networks 10-MSOP
Request a Quote Datasheet
Description
Limiting Postamplifier IC Optical Networks 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 576-2071-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-2071-5-ND
Special Purpose Amplifiers 576-2071-5-ND
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88903ALKG
Special Purpose Amplifier Ic 771-SY88903ALKG
IC LIMIT AMP 10MSOP Product overview: SY88903ALKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88903ALKG can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88903ALKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88903ALKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - SY88903ALKG - 047450-SY88903ALKG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88903ALKG
047450-SY88903ALKG
Linear - Linear - Amplifiers - Special Purpose - SY88903ALKG 047450-SY88903ALKG
Manufacturer: Microchip Technology Win Source Part Number: 047450-SY88903ALKG Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047450-SY88903ALKG
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Limit Amp, 1Ghz, 1.25Gbps, Msop-10 Microchip - 51AK9470 - Newark, An Avnet Company
Chicago, IL, United States
Limit Amp, 1Ghz, 1.25Gbps, Msop-10 Microchip
51AK9470
Limit Amp, 1Ghz, 1.25Gbps, Msop-10 Microchip 51AK9470
LIMIT AMP, 1GHZ, 1.25GBPS, MSOP-10

LIMIT AMP, 1GHZ, 1.25GBPS, MSOP-10

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88903ALKG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88903ALKG
Linear - Amplifiers - Special Purpose SY88903ALKG
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Limiting Amplifiers
SY88903ALKG
Limiting Amplifiers SY88903ALKG
Limiting Amplifiers 3.3V 1.25Gbps PECL Post Amp

Limiting Amplifiers 3.3V 1.25Gbps PECL Post Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88903ALKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88903ALKG
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88903ALKG
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site
Special Purpose Amplifiers - SY88903ALKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88903ALKG
Special Purpose Amplifiers SY88903ALKG
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 576-2071-5-ND 771-SY88903ALKG 047450-SY88903ALKG 51AK9470 SY88903ALKG SY88903ALKG SY88903ALKG SY88903ALKG
Product Name Special Purpose Amplifiers Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88903ALKG Limit Amp, 1Ghz, 1.25Gbps, Msop-10 Microchip Linear - Amplifiers - Special Purpose Limiting Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tube SOP; MSOP; 10-MSOP 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data