Manufacturer: Microchip Technology
Win Source Part Number: 135542-SY88903ALKG-T
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC LIMIT AMP 10MSOP Product overview: SY88903ALKG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88903ALKG-TR can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 10-MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP
Limiting Amplifiers 3.3V 1.25Gbps PECL Post Amp
IC LIMIT AMP 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 135542-SY88903ALKG-TR | 771-SY88903ALKG-TR | SY88903ALKG-TR-ND | SY88903ALKG-TR | SY88903ALKG-TR | SY88903ALKG-TR | SY88903ALKG-TR |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88903ALKG-TR | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | SOP; MSOP; 10-MSOP | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |