Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88843VMI TR

Description
Win Source Part Number: 1260395-SY88843VMI TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88843VMI TR,SY88843VMITR Base Product Number: SY88843 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260395-SY88843VMI TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88843VMI TR,SY88843VMITR Base Product Number: SY88843 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260395-SY88843VMI TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260395-SY88843VMI TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260395-SY88843VMI TR
Win Source Part Number: 1260395-SY88843VMI TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88843VMI TR,SY88843VMITR Base Product Number: SY88843 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1260395-SY88843VMI TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88843VMI TR,SY88843VMITR
Base Product Number: SY88843
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Special Purpose Amplifier Ic - 771-SY88843VMI TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88843VMI TR
Special Purpose Amplifier Ic 771-SY88843VMI TR
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF® (3x3) Product overview: SY88843VMI TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88843VMI TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF® (3x3) Product overview: SY88843VMI TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88843VMI TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88843VMI TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88843VMI TR
Linear - Amplifiers - Special Purpose SY88843VMI TR
IC LIMIT AMP 16MLF

IC LIMIT AMP 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 1260395-SY88843VMI TR 771-SY88843VMI TR SY88843VMI TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifier Ic Linear - Amplifiers - Special Purpose
Package Type 16-VFQFN Exposed Pad Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1220322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-353
Number of Pins 5
View Details
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers