Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Manufacturer: Microchip Technology
Win Source Part Number: 1010365-SY88843VEY
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
IC LIMIT AMP 10MSOP Product overview: SY88843VEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88843VEY can be used for catalog matching and distributor lookup.
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
IC LIMIT AMP 10MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 576-3251-5-ND | 1010365-SY88843VEY | 771-SY88843VEY | SY88843VEY | SY88843VEY | SY88843VEY |
| Product Name | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SY88843VEY | Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose |
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 10-MSOP-EP | Tube | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |