Microchip Technology, Inc. SY88843V

Description
The SY88843V low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88843V quantizes these signals and outputs typically 800mVPP voltage-limited waveforms. The SY88843V operates from a single +3.3V±10% or +5V±10% power supply, over an industrial temperature range of -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 10mVp-p can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88843V incorporates a signal detect (SD), open-collector TTL output with internal 4.75kΩ pull-up resistor. A programmable, loss-of-signal level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and de-asserts low otherwise. SD can be fed back to the enable (EN) input to maintain output stability under a loss of signal condition. EN asserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Please see Micrel's website at www.micrel.com for a complete selection of optical module ICs. The following table summarizes the differences between devices in Micrel's latest family of Limiting Amplifiers. Additional Features Multi-rate up to 3.2Gbps operation Wide gain-bandwidth product 38dB differential gain 2GHz 3dB bandwidth Low noise 50 CML data outputs 800mVPP output swing 60ps edge rates 5psRMS typ. random jitter 15psPP typ. deterministic jitter Chatter-free, Signal-Detect (SD) output 4.6dB electrical hysteresis OC-TTL output with internal 4.75kΩ pull-up resistor Programmable SD sensitivity using single external resistor Internal 50 data input termination TTL EN input allows feedback from SD Wide operating range Single 3.3V±10% or 5V±10% power supply -40°C to +85°C industrial temperature range Available in tiny 10-pin EPAD-MSOP and 16-pin MLF®packages
Datasheet
Description
The SY88843V low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88843V quantizes these signals and outputs typically 800mVPP voltage-limited waveforms. The SY88843V operates from a single +3.3V±10% or +5V±10% power supply, over an industrial temperature range of -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 10mVp-p can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88843V incorporates a signal detect (SD), open-collector TTL output with internal 4.75kΩ pull-up resistor. A programmable, loss-of-signal level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and de-asserts low otherwise. SD can be fed back to the enable (EN) input to maintain output stability under a loss of signal condition. EN asserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Please see Micrel's website at www.micrel.com for a complete selection of optical module ICs. The following table summarizes the differences between devices in Micrel's latest family of Limiting Amplifiers. Additional Features Multi-rate up to 3.2Gbps operation Wide gain-bandwidth product 38dB differential gain 2GHz 3dB bandwidth Low noise 50 CML data outputs 800mVPP output swing 60ps edge rates 5psRMS typ. random jitter 15psPP typ. deterministic jitter Chatter-free, Signal-Detect (SD) output 4.6dB electrical hysteresis OC-TTL output with internal 4.75kΩ pull-up resistor Programmable SD sensitivity using single external resistor Internal 50 data input termination TTL EN input allows feedback from SD Wide operating range Single 3.3V±10% or 5V±10% power supply -40°C to +85°C industrial temperature range Available in tiny 10-pin EPAD-MSOP and 16-pin MLF®packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88843V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88843V low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88843V quantizes these signals and outputs typically 800mVPP voltage-limited waveforms. The SY88843V operates from a single +3.3V±10% or +5V±10% power supply, over an industrial temperature range of -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 10mVp-p can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88843V incorporates a signal detect (SD), open-collector TTL output with internal 4.75kΩ pull-up resistor. A programmable, loss-of-signal level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and de-asserts low otherwise. SD can be fed back to the enable (EN) input to maintain output stability under a loss of signal condition. EN asserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Please see Micrel's website at www.micrel.com for a complete selection of optical module ICs. The following table summarizes the differences between devices in Micrel's latest family of Limiting Amplifiers. Additional Features Multi-rate up to 3.2Gbps operation Wide gain-bandwidth product 38dB differential gain 2GHz 3dB bandwidth Low noise 50 CML data outputs 800mVPP output swing 60ps edge rates 5psRMS typ. random jitter 15psPP typ. deterministic jitter Chatter-free, Signal-Detect (SD) output 4.6dB electrical hysteresis OC-TTL output with internal 4.75kΩ pull-up resistor Programmable SD sensitivity using single external resistor Internal 50 data input termination TTL EN input allows feedback from SD Wide operating range Single 3.3V±10% or 5V±10% power supply -40°C to +85°C industrial temperature range Available in tiny 10-pin EPAD-MSOP and 16-pin MLF®packages

The SY88843V low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88843V quantizes these signals and outputs typically 800mVPP voltage-limited waveforms. The SY88843V operates from a single +3.3V±10% or +5V±10% power supply, over an industrial temperature range of -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 10mVp-p can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88843V incorporates a signal detect (SD), open-collector TTL output with internal 4.75kΩ pull-up resistor. A programmable, loss-of-signal level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and de-asserts low otherwise. SD can be fed back to the enable (EN) input to maintain output stability under a loss of signal condition. EN asserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Please see Micrel's website at www.micrel.com for a complete selection of optical module ICs. The following table summarizes the differences between devices in Micrel's latest family of Limiting Amplifiers.

Additional Features

  • Multi-rate up to 3.2Gbps operation
  • Wide gain-bandwidth product
    • 38dB differential gain
    • 2GHz 3dB bandwidth
  • Low noise 50 CML data outputs
    • 800mVPP output swing
    • 60ps edge rates
    • 5psRMS typ. random jitter
    • 15psPP typ. deterministic jitter
  • Chatter-free, Signal-Detect (SD) output
    • 4.6dB electrical hysteresis
    • OC-TTL output with internal 4.75kΩ pull-up resistor
  • Programmable SD sensitivity using single external resistor
  • Internal 50 data input termination
  • TTL EN input allows feedback from SD
  • Wide operating range
    • Single 3.3V±10% or 5V±10% power supply
    • -40°C to +85°C industrial temperature range
  • Available in tiny 10-pin EPAD-MSOP and 16-pin MLF®packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88843V
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1333381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details