Microchip Technology, Inc. 3.3V 5V MSOP Special Purpose Amplifier Ic SY88813VKITR

Description
IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88813VKITR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88813VKITR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88813VKITR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88813VKITR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V MSOP Special Purpose Amplifier Ic - 771-SY88813VKITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V MSOP Special Purpose Amplifier Ic
771-SY88813VKITR
3.3V 5V MSOP Special Purpose Amplifier Ic 771-SY88813VKITR
IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88813VKITR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88813VKITR can be used for catalog matching and distributor lookup.

IC AMP POST PECL 3.3V/5V 10-MSOP Product overview: SY88813VKITR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 3.3V, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88813VKITR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88813VKITR - 047448-SY88813VKITR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88813VKITR
047448-SY88813VKITR
Linear - Linear - Amplifiers - Special Purpose - SY88813VKITR 047448-SY88813VKITR
Manufacturer: Microchip Technology Win Source Part Number: 047448-SY88813VKITR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047448-SY88813VKITR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 771-SY88813VKITR 047448-SY88813VKITR
Product Name 3.3V 5V MSOP Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88813VKITR
Package Type Reel - TR SOP; MSOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
PWM - 1900386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
2.7GHZ Rf Amplifier - 860-BGA616H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
3 suppliers
28.35GHz 6W Rf Amplifier - 860-QPA4003TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details