Microchip Technology, Inc. SY88813V

Description
The SY88813V low power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88813V quantizes these signals and outputs PECL level waveforms. The SY88813V operates from a single +3.3V or +5V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 155Mbps and as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88813V generates a PECL signal-detect output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. /EN deasserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V or 5V power supply Up to 155Mbps operation Low noise PECL data outputs Chatter-free PECL Signal Detect (SD) output TTL /EN input Programmable SD level set (SDLVL) Available in a tiny 10-pin MSOP (3mm) package
Datasheet
Description
The SY88813V low power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88813V quantizes these signals and outputs PECL level waveforms. The SY88813V operates from a single +3.3V or +5V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 155Mbps and as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88813V generates a PECL signal-detect output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. /EN deasserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V or 5V power supply Up to 155Mbps operation Low noise PECL data outputs Chatter-free PECL Signal Detect (SD) output TTL /EN input Programmable SD level set (SDLVL) Available in a tiny 10-pin MSOP (3mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88813V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88813V low power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88813V quantizes these signals and outputs PECL level waveforms. The SY88813V operates from a single +3.3V or +5V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 155Mbps and as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88813V generates a PECL signal-detect output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. /EN deasserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V or 5V power supply Up to 155Mbps operation Low noise PECL data outputs Chatter-free PECL Signal Detect (SD) output TTL /EN input Programmable SD level set (SDLVL) Available in a tiny 10-pin MSOP (3mm) package

The SY88813V low power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88813V quantizes these signals and outputs PECL level waveforms. The SY88813V operates from a single +3.3V or +5V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 155Mbps and as small as 5mVp-p can be amplified to drive devices with PECL inputs. The SY88813V generates a PECL signal-detect output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. /EN deasserts the true output signal without removing the input signal. Typically 4.6dB SD hysteresis is provided to prevent chattering.

Additional Features

  • Single 3.3V or 5V power supply
  • Up to 155Mbps operation
  • Low noise PECL data outputs
  • Chatter-free PECL Signal Detect (SD) output
  • TTL /EN input
  • Programmable SD level set (SDLVL)
  • Available in a tiny 10-pin MSOP (3mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88813V
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2444508P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DMP14
View Details
Analog - MTLH2111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8853802GA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details