Microchip Technology, Inc. Special Purpose Amplifier Ic SY88803VKGTR

Description
IC POST AMP PECL LP LIMIT 10MSOP Product overview: SY88803VKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POST AMP PECL LP LIMIT 10MSOP Product overview: SY88803VKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifier Ic - 771-SY88803VKGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88803VKGTR
Special Purpose Amplifier Ic 771-SY88803VKGTR
IC POST AMP PECL LP LIMIT 10MSOP Product overview: SY88803VKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKGTR can be used for catalog matching and distributor lookup.

IC POST AMP PECL LP LIMIT 10MSOP Product overview: SY88803VKGTR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88803VKGTR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88803VKGTR - 052482-SY88803VKGTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88803VKGTR
052482-SY88803VKGTR
Linear - Linear - Amplifiers - Special Purpose - SY88803VKGTR 052482-SY88803VKGTR
Manufacturer: Microchip Technology Win Source Part Number: 052482-SY88803VKGTR Packaging: Reel - TR Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 052482-SY88803VKGTR
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 771-SY88803VKGTR 052482-SY88803VKGTR
Product Name Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88803VKGTR
Package Type Reel - TR SOP; MSOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1112209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Audio Special Purpose - IRS20124SPBF - 116247-IRS20124SPBF - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type SOIC; 14-SOIC
Operating Range Pre-Amplifier
View Details
3 suppliers
1700W 65V Rf Amplifier - 860-QPD1034 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details