Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88793VKG-TR

Description
Win Source Part Number: 1260394-SY88793VKG-T R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88793VKG TR,SY88793VKG TR,SY88793VKGTR,SY88 793VKGTR Base Product Number: SY88793 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260394-SY88793VKG-T R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88793VKG TR,SY88793VKG TR,SY88793VKGTR,SY88 793VKGTR Base Product Number: SY88793 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260394-SY88793VKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260394-SY88793VKG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260394-SY88793VKG-TR
Win Source Part Number: 1260394-SY88793VKG-T R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88793VKG TR,SY88793VKG TR,SY88793VKGTR,SY88 793VKGTR Base Product Number: SY88793 Product Status: Obsolete

Win Source Part Number: 1260394-SY88793VKG-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88793VKG TR,SY88793VKG TR,SY88793VKGTR,SY88793VKGTR
Base Product Number: SY88793
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88793VKG-TR
Special Purpose Amplifier Ic 771-SY88793VKG-TR
IC LIMIT AMP 10MSOP Product overview: SY88793VKG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88793VKG-TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88793VKG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88793VKG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88793VKG-TR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
SY88793VKG-TR-ND
Special Purpose Amplifiers SY88793VKG-TR-ND
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Special Purpose Amplifiers - SY88793VKG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88793VKG-TR
Special Purpose Amplifiers SY88793VKG-TR
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88793VKG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88793VKG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88793VKG-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88793VKG-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88793VKG-TR
Linear - Amplifiers - Special Purpose SY88793VKG-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 1260394-SY88793VKG-TR 771-SY88793VKG-TR SY88793VKG-TR-ND SY88793VKG-TR SY88793VKG-TR SY88793VKG-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifier Ic Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Tape & Reel (TR) MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details