Microchip Technology, Inc. MSOP Special Purpose Amplifier Ic SY88793VKC

Description
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88793VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88793VKC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88793VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88793VKC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Special Purpose Amplifier Ic - 771-SY88793VKC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88793VKC
MSOP Special Purpose Amplifier Ic 771-SY88793VKC
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88793VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88793VKC can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP Product overview: SY88793VKC from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88793VKC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260377-SY88793VKC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260377-SY88793VKC
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260377-SY88793VKC
Win Source Part Number: 1260377-SY88793VKC Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tube Applications: Optical Networks Standard Package: 100 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: SY88793 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260377-SY88793VKC
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tube
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SY88793
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88793VKC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88793VKC
Linear - Amplifiers - Special Purpose SY88793VKC
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88793VKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88793VKC
Special Purpose Amplifiers SY88793VKC
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-SY88793VKC 1260377-SY88793VKC SY88793VKC SY88793VKC
Product Name MSOP Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type Tube 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964401PA - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 60 MHz
View Details
Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details