Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88793VKC-TR SY88793VKC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795949-SY88793VKC-TR Packaging: Reel package Type: Limiting Postamplifier Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Optical Networks Mounting: SMD Family Name: SY88793V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): SY88793VKC; SY88793VKG; SY88793VKGTR ; Introduction Date: March 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795949-SY88793VKC-TR Packaging: Reel package Type: Limiting Postamplifier Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Optical Networks Mounting: SMD Family Name: SY88793V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): SY88793VKC; SY88793VKG; SY88793VKGTR ; Introduction Date: March 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88793VKC-TR - 795949-SY88793VKC-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88793VKC-TR
795949-SY88793VKC-TR
Linear - Linear - Amplifiers - Special Purpose - SY88793VKC-TR 795949-SY88793VKC-TR
Manufacturer: Microchip Technology Win Source Part Number: 795949-SY88793VKC-TR Packaging: Reel package Type: Limiting Postamplifier Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Optical Networks Mounting: SMD Family Name: SY88793V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): SY88793VKC; SY88793VKG; SY88793VKGTR ; Introduction Date: March 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795949-SY88793VKC-TR
Packaging: Reel package
Type: Limiting Postamplifier
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Optical Networks
Mounting: SMD
Family Name: SY88793V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): SY88793VKC; SY88793VKG; SY88793VKGTR ;
Introduction Date: March 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Amplifiers - SY88793VKC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88793VKC-TR
Special Purpose Amplifiers SY88793VKC-TR
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88793VKC-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88793VKC-TR
Linear - Amplifiers - Special Purpose SY88793VKC-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 795949-SY88793VKC-TR SY88793VKC-TR SY88793VKC-TR
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88793VKC-TR Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Operating Range Optical Networks
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
Op Amps - 5228281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details