Microchip Technology, Inc. SY88793V

Description
The SY88793V low-power limiting post amplifier is designed for use in fiber optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88793V quantizes these signals and outputs PECL level waveforms. The SY88793V operates from a single +3.3V or +5V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 622Mbps and as small as 5mVpp can be amplified to drive devices with PECL inputs. The SY88793V generates a TTL SD output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. EN deasserts the true output signal without removing the input signal. Typically 6dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V or 5V power supply Up to 622Mbps operation Low noise PECL data outputs Chatter-free TTL Signal Detect (SD) output TTL EN input Programmable SD level set (SDLVL) Available in a tiny 10-pin MSOP (3mm) package
Description
The SY88793V low-power limiting post amplifier is designed for use in fiber optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88793V quantizes these signals and outputs PECL level waveforms. The SY88793V operates from a single +3.3V or +5V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 622Mbps and as small as 5mVpp can be amplified to drive devices with PECL inputs. The SY88793V generates a TTL SD output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. EN deasserts the true output signal without removing the input signal. Typically 6dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V or 5V power supply Up to 622Mbps operation Low noise PECL data outputs Chatter-free TTL Signal Detect (SD) output TTL EN input Programmable SD level set (SDLVL) Available in a tiny 10-pin MSOP (3mm) package

Suppliers

Company
Product
Description
Supplier Links
 - SY88793V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88793V low-power limiting post amplifier is designed for use in fiber optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88793V quantizes these signals and outputs PECL level waveforms. The SY88793V operates from a single +3.3V or +5V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 622Mbps and as small as 5mVpp can be amplified to drive devices with PECL inputs. The SY88793V generates a TTL SD output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. EN deasserts the true output signal without removing the input signal. Typically 6dB SD hysteresis is provided to prevent chattering. Additional Features Single 3.3V or 5V power supply Up to 622Mbps operation Low noise PECL data outputs Chatter-free TTL Signal Detect (SD) output TTL EN input Programmable SD level set (SDLVL) Available in a tiny 10-pin MSOP (3mm) package

The SY88793V low-power limiting post amplifier is designed for use in fiber optic receivers. The device connects to typical transimpedance amplifiers (TIAs). The linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88793V quantizes these signals and outputs PECL level waveforms. The SY88793V operates from a single +3.3V or +5V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 622Mbps and as small as 5mVpp can be amplified to drive devices with PECL inputs. The SY88793V generates a TTL SD output. A programmable signal-detect level set pin (SDLVL) sets the sensitivity of the input amplitude detection. SD asserts high if the input amplitude rises above the threshold set by SDLVL and deasserts low otherwise. EN deasserts the true output signal without removing the input signal. Typically 6dB SD hysteresis is provided to prevent chattering.

Additional Features

    • Single 3.3V or 5V power supply
    • Up to 622Mbps operation
    • Low noise PECL data outputs
    • Chatter-free TTL Signal Detect (SD) output
    • TTL EN input
    • Programmable SD level set (SDLVL)
    • Available in a tiny 10-pin MSOP (3mm) package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88793V
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906410P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Analog - MTLT1078AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Comparators - 5962-9096901M2A - Lingto Electronic Limited
Specs
Device Type Comparators
View Details