The SY88702KI is a high-speed laser diode driver designed for optical transmission applications, capable of operating at data rates up to 622 Mbps. It features a single 5V power supply and supports modulation currents up to 25mA. The device includes differential PECL inputs and complementary open collector outputs, with a maximum output current of 25mA. The modulation current is set by an external resistor, RSET, connected to a voltage reference pin. The SY88702KI is housed in a compact 10-pin MSOP package, making it suitable for space-constrained designs. It operates over an ambient temperature range of -40°C to +85°C, making it suitable for industrial applications. The device is ideal for use in SONET applications and requires careful consideration of external resistors to manage power dissipation and laser diode matching.
Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY88702KI |
| Product Name | Laser Drivers |
| Output Configuration | Inverting |