The SY88403BLMG is a low-power limiting post amplifier designed for high-speed data applications, capable of operating at data rates up to 4.25Gbps. It features a 5mVpp input sensitivity and provides low noise 50,Ѷ CML data outputs with an output swing of 800mVpp. The amplifier has a typical random jitter of 1ps RMS and deterministic jitter of 10ps PP, making it suitable for applications requiring precise signal integrity. This device includes a chatter-free loss-of-signal (LOS) output with 3.5dB electrical hysteresis and a TTL output with an internal pull-up resistor. The LOS sensitivity can be programmed using an external resistor, allowing for flexibility in various applications. The SY88403BLMG operates from a single +3.3V ±10% power supply and is rated for an industrial temperature range of -40°C to +85°C. The product is available in a 16-pin QFN package, making it suitable for compact designs in copper interconnects, datacom, telecom, and storage area network (SAN) markets. It is optimized for use with transimpedance amplifiers (TIAs) and can effectively drive devices with CML or AC-coupled PECL inputs.
IC LIMIT AMP 16MLF Product overview: SY88403BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88403BLMG can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF
Limiting Amplifiers 3.3V 155-4,250Mbps CML Post Amp
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-SY88403BLMG | 576-5050-5-ND | SY88403BLMG | SY88403BLMG | SY88403BLMG | SY88403BLMG |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Limiting Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS |