Microchip Technology, Inc. SY88353BL

Description
The SY88353BL limiting post amplifier is designed for use in fiber-optic receivers, and is specially optimized for WDM applications where optical amplifiers such as EDFAs and Raman amplifier are used. The device connects to typical transimpedance amplifiers (TIAs). The linear signal from TIAs can contain significant amounts of noise that is unevenly distributed between top and bottom rails due to the ASE noise generated by the optical amplifiers, crosstalk, or non-linear effect in the fiber. In order to optimize the BER in such noisy conditions, the decision threshold between bit 1 and bit 0, needs to be moved to the rail that contains less noise. The SY88353BL features a pin at which an external voltage can be applied to move the crossing point up and down, from 20% to 80%, for BER optimization purposes. The SY88353BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. Signals with data rates from 155Mbps up to 3.2Gbps, and as small as10mVPP, can be amplified to drive devices with CML or PECL inputs. The SY88353L features a Loss-of-Signal (LOS) open-collector TTL output. A programmable Loss-of-Signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.3dB LOS hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply Fast LOS release/assert 155Mbps to 3.2Gbps operation Low-noise CML data outputs Chatter-free Open-Collector TTL loss-of-signal (LOS) output. TTL /EN input Programmable LOS level set (LOS LVL) Programmable Decision Threshold Available in a tiny 3mm x 3mm MLF® package
Datasheet
Description
The SY88353BL limiting post amplifier is designed for use in fiber-optic receivers, and is specially optimized for WDM applications where optical amplifiers such as EDFAs and Raman amplifier are used. The device connects to typical transimpedance amplifiers (TIAs). The linear signal from TIAs can contain significant amounts of noise that is unevenly distributed between top and bottom rails due to the ASE noise generated by the optical amplifiers, crosstalk, or non-linear effect in the fiber. In order to optimize the BER in such noisy conditions, the decision threshold between bit 1 and bit 0, needs to be moved to the rail that contains less noise. The SY88353BL features a pin at which an external voltage can be applied to move the crossing point up and down, from 20% to 80%, for BER optimization purposes. The SY88353BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. Signals with data rates from 155Mbps up to 3.2Gbps, and as small as10mVPP, can be amplified to drive devices with CML or PECL inputs. The SY88353L features a Loss-of-Signal (LOS) open-collector TTL output. A programmable Loss-of-Signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.3dB LOS hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply Fast LOS release/assert 155Mbps to 3.2Gbps operation Low-noise CML data outputs Chatter-free Open-Collector TTL loss-of-signal (LOS) output. TTL /EN input Programmable LOS level set (LOS LVL) Programmable Decision Threshold Available in a tiny 3mm x 3mm MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88353BL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88353BL limiting post amplifier is designed for use in fiber-optic receivers, and is specially optimized for WDM applications where optical amplifiers such as EDFAs and Raman amplifier are used. The device connects to typical transimpedance amplifiers (TIAs). The linear signal from TIAs can contain significant amounts of noise that is unevenly distributed between top and bottom rails due to the ASE noise generated by the optical amplifiers, crosstalk, or non-linear effect in the fiber. In order to optimize the BER in such noisy conditions, the decision threshold between bit 1 and bit 0, needs to be moved to the rail that contains less noise. The SY88353BL features a pin at which an external voltage can be applied to move the crossing point up and down, from 20% to 80%, for BER optimization purposes. The SY88353BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. Signals with data rates from 155Mbps up to 3.2Gbps, and as small as10mVPP, can be amplified to drive devices with CML or PECL inputs. The SY88353L features a Loss-of-Signal (LOS) open-collector TTL output. A programmable Loss-of-Signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.3dB LOS hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply Fast LOS release/assert 155Mbps to 3.2Gbps operation Low-noise CML data outputs Chatter-free Open-Collector TTL loss-of-signal (LOS) output. TTL /EN input Programmable LOS level set (LOS LVL) Programmable Decision Threshold Available in a tiny 3mm x 3mm MLF® package

The SY88353BL limiting post amplifier is designed for use in fiber-optic receivers, and is specially optimized for WDM applications where optical amplifiers such as EDFAs and Raman amplifier are used. The device connects to typical transimpedance amplifiers (TIAs). The linear signal from TIAs can contain significant amounts of noise that is unevenly distributed between top and bottom rails due to the ASE noise generated by the optical amplifiers, crosstalk, or non-linear effect in the fiber. In order to optimize the BER in such noisy conditions, the decision threshold between bit 1 and bit 0, needs to be moved to the rail that contains less noise. The SY88353BL features a pin at which an external voltage can be applied to move the crossing point up and down, from 20% to 80%, for BER optimization purposes. The SY88353BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. Signals with data rates from 155Mbps up to 3.2Gbps, and as small as10mVPP, can be amplified to drive devices with CML or PECL inputs. The SY88353L features a Loss-of-Signal (LOS) open-collector TTL output. A programmable Loss-of-Signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.3dB LOS hysteresis is provided to prevent chattering.

Additional Features

  • Single 3.3V power supply
  • Fast LOS release/assert
  • 155Mbps to 3.2Gbps operation
  • Low-noise CML data outputs
  • Chatter-free Open-Collector TTL loss-of-signal (LOS) output.
  • TTL /EN input
  • Programmable LOS level set (LOS LVL)
  • Programmable Decision Threshold
  • Available in a tiny 3mm x 3mm MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88353BL
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLT111AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088101MPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details