Microchip Technology, Inc. SY88349ND

Description
The SY88349NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for optical line terminal (OLT) receiver applications. The SY88349NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or Signal-Detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88349NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to VCC, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4dB  5dB SD hysteresis is provided to prevent chattering. The SY88349NDL also features a selectable proprietary noise discriminator that aids by filtering out input signals that do not qualify as a 2.5Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD asserts that can be triggered by random noise. The SY88349NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 2.5Gbps and as small as 5mVpp can be amplified to drive devices with CML inputs. Additional Features <5ns SD assert (LOS deassert) time Proprietary noise discriminator feature Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD option Up to 2.5Gbps operation Low-noise CML data outputs 5mVPP input sensitivity High-sensitivity LOS/SD signal detect LVTTL LOS/SD output with an external pull-up resistor Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY88349NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for optical line terminal (OLT) receiver applications. The SY88349NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or Signal-Detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88349NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to VCC, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4dB  5dB SD hysteresis is provided to prevent chattering. The SY88349NDL also features a selectable proprietary noise discriminator that aids by filtering out input signals that do not qualify as a 2.5Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD asserts that can be triggered by random noise. The SY88349NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 2.5Gbps and as small as 5mVpp can be amplified to drive devices with CML inputs. Additional Features <5ns SD assert (LOS deassert) time Proprietary noise discriminator feature Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD option Up to 2.5Gbps operation Low-noise CML data outputs 5mVPP input sensitivity High-sensitivity LOS/SD signal detect LVTTL LOS/SD output with an external pull-up resistor Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88349ND - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88349NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for optical line terminal (OLT) receiver applications. The SY88349NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or Signal-Detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88349NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to VCC, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4dB  5dB SD hysteresis is provided to prevent chattering. The SY88349NDL also features a selectable proprietary noise discriminator that aids by filtering out input signals that do not qualify as a 2.5Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD asserts that can be triggered by random noise. The SY88349NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 2.5Gbps and as small as 5mVpp can be amplified to drive devices with CML inputs. Additional Features <5ns SD assert (LOS deassert) time Proprietary noise discriminator feature Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD option Up to 2.5Gbps operation Low-noise CML data outputs 5mVPP input sensitivity High-sensitivity LOS/SD signal detect LVTTL LOS/SD output with an external pull-up resistor Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package

The SY88349NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for optical line terminal (OLT) receiver applications. The SY88349NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or Signal-Detect (SD) output. Auto reset and manual reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88349NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to VCC, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4dB  5dB SD hysteresis is provided to prevent chattering. The SY88349NDL also features a selectable proprietary noise discriminator that aids by filtering out input signals that do not qualify as a 2.5Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD asserts that can be triggered by random noise. The SY88349NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 2.5Gbps and as small as 5mVpp can be amplified to drive devices with CML inputs.

Additional Features

    • <5ns SD assert (LOS deassert) time
    • Proprietary noise discriminator feature
    • Option to AUTO RESET or manual RESET LOS/SD output
    • Selectable LOS/SD option
    • Up to 2.5Gbps operation
    • Low-noise CML data outputs
    • 5mVPP input sensitivity
    • High-sensitivity LOS/SD signal detect
    • LVTTL LOS/SD output with an external pull-up resistor
    • Squelching function to maintain output stability
    • Programmable LOS/SD level set (LOS/SDLVL)
    • Single 3.3V power supply
    • Available in a 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88349ND
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details