Microchip Technology, Inc. Linear - Linear - Amplifiers - Special Purpose - SY88347DLEY SY88347DLEY

Description
Manufacturer: Microchip Technology Win Source Part Number: 047446-SY88347DLEY Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047446-SY88347DLEY Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SY88347DLEY - 047446-SY88347DLEY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88347DLEY
047446-SY88347DLEY
Linear - Linear - Amplifiers - Special Purpose - SY88347DLEY 047446-SY88347DLEY
Manufacturer: Microchip Technology Win Source Part Number: 047446-SY88347DLEY Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 10-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Microchip Technology
Win Source Part Number: 047446-SY88347DLEY
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88347DLEY
Special Purpose Amplifier Ic 771-SY88347DLEY
IC LIMIT AMP 10MSOP Product overview: SY88347DLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88347DLEY can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88347DLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88347DLEY can be used for catalog matching and distributor lookup.

Supplier's Site
Special Purpose Amplifiers - SY88347DLEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88347DLEY
Special Purpose Amplifiers SY88347DLEY
Limiting Postamplifier IC Optical Networks 10-MSOP-EP

Limiting Postamplifier IC Optical Networks 10-MSOP-EP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - SY88347DLEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
SY88347DLEY
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88347DLEY
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88347DLEY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88347DLEY
Linear - Amplifiers - Special Purpose SY88347DLEY
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 047446-SY88347DLEY 771-SY88347DLEY SY88347DLEY SY88347DLEY SY88347DLEY
Product Name Linear - Linear - Amplifiers - Special Purpose - SY88347DLEY Special Purpose Amplifier Ic Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Linear - Amplifiers - Special Purpose
Package Type SOP; MSOP; 10-MSOP-EP Tube SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412872 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127JG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details