Microchip Technology, Inc. QFN Special Purpose Amplifier Ic SY88345BLMG-TR

Description
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3) Product overview: SY88345BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88345BLMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3) Product overview: SY88345BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88345BLMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Special Purpose Amplifier Ic - 771-SY88345BLMG-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Special Purpose Amplifier Ic
771-SY88345BLMG-TR
QFN Special Purpose Amplifier Ic 771-SY88345BLMG-TR
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3) Product overview: SY88345BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88345BLMG-TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3) Product overview: SY88345BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88345BLMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260390-SY88345BLMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260390-SY88345BLMG-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260390-SY88345BLMG-TR
Win Source Part Number: 1260390-SY88345BLMG- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88345BLMG TR,SY88345BLMG TR,SY88345BLMGTR,SY8 8345BLMGTR Base Product Number: SY88345B Product Status: Obsolete

Win Source Part Number: 1260390-SY88345BLMG-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88345BLMG TR,SY88345BLMG TR,SY88345BLMGTR,SY88345BLMGTR
Base Product Number: SY88345B
Product Status: Obsolete

Buy Now Datasheet
Special Purpose Amplifiers - SY88345BLMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88345BLMG-TR
Special Purpose Amplifiers SY88345BLMG-TR
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)

Limiting Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88345BLMG-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88345BLMG-TR
Linear - Amplifiers - Special Purpose SY88345BLMG-TR
IC LIMIT AMP 16MLF

IC LIMIT AMP 16MLF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-SY88345BLMG-TR 1260390-SY88345BLMG-TR SY88345BLMG-TR SY88345BLMG-TR
Product Name QFN Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Package Type Tape & Reel (TR) 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8754001CA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
Op Amps - 2448570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers