Microchip Technology, Inc. SY88343BL

Description
The SY88343BL low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs) that are AC-coupled. Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88343BL quantizes these signals and outputs CML-level waveforms. The SY88343BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 5mVPP can be amplified to drive devices with CML inputs or AC-coupled CML/PECL inputs. The SY88343BL generates a high-gain loss-of-signal (LOS) open-collector TTL output. The LOS function has a high gain input stage for increased sensitivity. A programmable loss-of-signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply DC to 3.2Gbps operation Low-noise CML data outputs High gain LOS Chatter-free Open-Collector TTL loss-of-signal (LOS) output with internal 4.75kΩ pull-up resistor TTL /EN input Programmable SD level set (SD LVL Ideal for multi-rate applications Available in a tiny 10-pin EPAD MSOP and 16-pin MLF®package
Datasheet
Description
The SY88343BL low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs) that are AC-coupled. Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88343BL quantizes these signals and outputs CML-level waveforms. The SY88343BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 5mVPP can be amplified to drive devices with CML inputs or AC-coupled CML/PECL inputs. The SY88343BL generates a high-gain loss-of-signal (LOS) open-collector TTL output. The LOS function has a high gain input stage for increased sensitivity. A programmable loss-of-signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply DC to 3.2Gbps operation Low-noise CML data outputs High gain LOS Chatter-free Open-Collector TTL loss-of-signal (LOS) output with internal 4.75kΩ pull-up resistor TTL /EN input Programmable SD level set (SD LVL Ideal for multi-rate applications Available in a tiny 10-pin EPAD MSOP and 16-pin MLF®package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88343BL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88343BL low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs) that are AC-coupled. Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88343BL quantizes these signals and outputs CML-level waveforms. The SY88343BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 5mVPP can be amplified to drive devices with CML inputs or AC-coupled CML/PECL inputs. The SY88343BL generates a high-gain loss-of-signal (LOS) open-collector TTL output. The LOS function has a high gain input stage for increased sensitivity. A programmable loss-of-signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering. Additional Features Single 3.3V power supply DC to 3.2Gbps operation Low-noise CML data outputs High gain LOS Chatter-free Open-Collector TTL loss-of-signal (LOS) output with internal 4.75kΩ pull-up resistor TTL /EN input Programmable SD level set (SD LVL Ideal for multi-rate applications Available in a tiny 10-pin EPAD MSOP and 16-pin MLF®package

The SY88343BL low-power limiting post amplifier is designed for use in fiber-optic receivers. The device connects to typical transimpedance amplifiers (TIAs) that are AC-coupled. Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88343BL quantizes these signals and outputs CML-level waveforms.

The SY88343BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With its wide bandwidth and high gain, signals with data rates up to 3.2Gbps and as small as 5mVPP can be amplified to drive devices with CML inputs or AC-coupled CML/PECL inputs.

The SY88343BL generates a high-gain loss-of-signal (LOS) open-collector TTL output. The LOS function has a high gain input stage for increased sensitivity. A programmable loss-of-signal level set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold set by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering.

Additional Features

  • Single 3.3V power supply
  • DC to 3.2Gbps operation
  • Low-noise CML data outputs
  • High gain LOS
  • Chatter-free Open-Collector TTL loss-of-signal (LOS) output with internal 4.75kΩ pull-up resistor
  • TTL /EN input
  • Programmable SD level set (SD LVL
  • Ideal for multi-rate applications
  • Available in a tiny 10-pin EPAD MSOP and 16-pin MLF®package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88343BL
Package Type ['MSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 1896925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
Analog - MTLT1012QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089603Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details