Microchip Technology, Inc. Low-Power 3.3V Special Purpose Amplifier Ic SY88315BLMG

Description
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC AMP LIMIT CML TTL SIG 16MLF Product overview: SY88315BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC AMP LIMIT CML TTL SIG 16MLF Product overview: SY88315BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 3.3V Special Purpose Amplifier Ic - 771-SY88315BLMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 3.3V Special Purpose Amplifier Ic
771-SY88315BLMG
Low-Power 3.3V Special Purpose Amplifier Ic 771-SY88315BLMG
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC AMP LIMIT CML TTL SIG 16MLF Product overview: SY88315BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLMG can be used for catalog matching and distributor lookup.

3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC AMP LIMIT CML TTL SIG 16MLF Product overview: SY88315BLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLMG can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88315BLMG - 1263099-SY88315BLMG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88315BLMG
1263099-SY88315BLMG
Linear - Linear - Amplifiers - Special Purpose - SY88315BLMG 1263099-SY88315BLMG
Manufacturer: Microchip Technology Win Source Part Number: 1263099-SY88315BLMG Packaging: Tube Type: Limiting Postamplifier Mounting Style: SMD Applications: Optical Networks Categories: Integrated Circuits Supplier Device Package: 16-MLF (3x3) Status: Obsolete Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: SY88315B Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year)

Manufacturer: Microchip Technology
Win Source Part Number: 1263099-SY88315BLMG
Packaging: Tube
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Status: Obsolete
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: SY88315B
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)

Buy Now
Linear - Amplifiers - Special Purpose - SY88315BLMG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88315BLMG
Linear - Amplifiers - Special Purpose SY88315BLMG
IC LIMIT AMP 16MLF

IC LIMIT AMP 16MLF

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88315BLMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88315BLMG
Special Purpose Amplifiers SY88315BLMG
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)

Limiting Postamplifier IC Optical Networks 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-SY88315BLMG 1263099-SY88315BLMG SY88315BLMG SY88315BLMG
Product Name Low-Power 3.3V Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88315BLMG Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type Tube 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data