IC LIMIT AMP 16MLF Product overview: SY88315BLMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLMG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 104183-SY88315BLMG-T
Packaging: Reel - TR
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-MLF (3x3)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
IC LIMIT AMP 16MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SY88315BLMG-TR | 104183-SY88315BLMG-TR | 576-1472-1-ND | SY88315BLMG-TR | SY88315BLMG-TR | SY88315BLMG-TR |
| Product Name | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88315BLMG-TR | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |