Microchip Technology, Inc. Low-Power 3.3V MSOP Special Purpose Amplifier Ic SY88315BLEY

Description
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC POST AMP CML LP LIMIT 10-MSOP Product overview: SY88315BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC POST AMP CML LP LIMIT 10-MSOP Product overview: SY88315BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLEY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 3.3V MSOP Special Purpose Amplifier Ic - 771-SY88315BLEY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 3.3V MSOP Special Purpose Amplifier Ic
771-SY88315BLEY
Low-Power 3.3V MSOP Special Purpose Amplifier Ic 771-SY88315BLEY
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC POST AMP CML LP LIMIT 10-MSOP Product overview: SY88315BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLEY can be used for catalog matching and distributor lookup.

3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC POST AMP CML LP LIMIT 10-MSOP Product overview: SY88315BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.3V, MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, 3.3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88315BLEY can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - SY88315BLEY - 1263098-SY88315BLEY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88315BLEY
1263098-SY88315BLEY
Linear - Linear - Amplifiers - Special Purpose - SY88315BLEY 1263098-SY88315BLEY
Manufacturer: Microchip Technology Win Source Part Number: 1263098-SY88315BLEY Packaging: Tube Type: Limiting Postamplifier Mounting Style: SMD Applications: Optical Networks Categories: Integrated Circuits Supplier Device Package: 10-MSOP-EP Status: Obsolete Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: SY88315B Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 1263098-SY88315BLEY
Packaging: Tube
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-EP
Status: Obsolete
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: SY88315B
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)

Buy Now
Linear - Amplifiers - Special Purpose - SY88315BLEY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88315BLEY
Linear - Amplifiers - Special Purpose SY88315BLEY
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88315BLEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88315BLEY
Special Purpose Amplifiers SY88315BLEY
Limiting Postamplifier IC Optical Networks 10-MSOP-EP

Limiting Postamplifier IC Optical Networks 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-SY88315BLEY 1263098-SY88315BLEY SY88315BLEY SY88315BLEY
Product Name Low-Power 3.3V MSOP Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88315BLEY Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type Tube SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data