The SY88313BLEY is a low-power limiting post amplifier designed for fiber-optic receivers, compatible with typical transimpedance amplifiers (TIAs). It operates from a single +3.3V ±10% supply and supports data rates up to 3.2Gbps, amplifying signals as small as 10mV_{PP} to drive devices with CML inputs or AC-coupled CML/PECL inputs. The device features a loss-of-signal (LOS) open-collector TTL output with programmable sensitivity, allowing for effective signal detection and stability. It includes an enable bar input to control the output signal without removing the input signal, and provides internal 50,Ѷ input termination. The SY88313BLEY is available in a compact 10-pin EPAD MSOP package, making it suitable for applications in APON/BPON, GEPON, EPON, GPON, Gigabit Ethernet, and Fibre Channel.
Win Source Part Number: 1260375-SY88313BLEY
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tube
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: SY88313B
Product Status: Obsolete
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP Product overview: SY88313BLEY from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88313BLEY can be used for catalog matching and distributor lookup.
IC LIMIT AMP 10MSOP
Limiting Postamplifier IC Optical Networks 10-MSOP-EP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1260375-SY88313BLEY | 771-SY88313BLEY | SY88313BLEY | SY88313BLEY |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | MSOP Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | Tube | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad |