Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88313BLEY-TR

Description
Win Source Part Number: 1260388-SY88313BLEY- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-MSOP-EP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88313BLEY TR,SY88313BLEY TR,SY88313BLEYTR,SY8 8313BLEYTR Base Product Number: SY88313B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260388-SY88313BLEY- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-MSOP-EP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88313BLEY TR,SY88313BLEY TR,SY88313BLEYTR,SY8 8313BLEYTR Base Product Number: SY88313B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260388-SY88313BLEY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260388-SY88313BLEY-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260388-SY88313BLEY-TR
Win Source Part Number: 1260388-SY88313BLEY- TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 10-MSOP-EP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88313BLEY TR,SY88313BLEY TR,SY88313BLEYTR,SY8 8313BLEYTR Base Product Number: SY88313B Product Status: Obsolete

Win Source Part Number: 1260388-SY88313BLEY-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88313BLEY TR,SY88313BLEY TR,SY88313BLEYTR,SY88313BLEYTR
Base Product Number: SY88313B
Product Status: Obsolete

Buy Now Datasheet
MSOP Special Purpose Amplifier Ic - 771-SY88313BLEY-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Special Purpose Amplifier Ic
771-SY88313BLEY-TR
MSOP Special Purpose Amplifier Ic 771-SY88313BLEY-TR
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP Product overview: SY88313BLEY-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88313BLEY-TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP Product overview: SY88313BLEY-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88313BLEY-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Special Purpose - SY88313BLEY-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88313BLEY-TR
Linear - Amplifiers - Special Purpose SY88313BLEY-TR
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88313BLEY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88313BLEY-TR
Special Purpose Amplifiers SY88313BLEY-TR
Limiting Postamplifier IC Optical Networks 10-MSOP-EP

Limiting Postamplifier IC Optical Networks 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 1260388-SY88313BLEY-TR 771-SY88313BLEY-TR SY88313BLEY-TR SY88313BLEY-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose MSOP Special Purpose Amplifier Ic Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Tape & Reel (TR) SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data