Microchip Technology, Inc. SY88303BL

Description
The SY88303BL low-power limiting post amplifiers are designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs) . Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88303BL quantizes these signals and output CML-level waveforms. The SY88303BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With their wide bandwidth and high gain, signals with data rates up to 3.2Gbps, and as small as 10mVPP , can be amplified to drive devices with CML/PECL inputs. The device generates a loss-of-signal (LOS) open-collector TTL output. The LOS function is optimized to detect a wide input range, as shown in the typical operating characteristic curve on Page 6. A programmable loss-of-signal level-set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering. Additional Features Loss-of-signal detection circuit optimized to detect a wide input range Chatter-free Open-Collector TTL Loss-of-Signal (LOS) output Single 3.3V power supply 155Mbps to 3.2Gbps operation Low-noise CML data outputs Programmable LOS level set (LOS LVL) Available in a tiny 10-pin EPAD-MSOP and 16-pin MLF®package
Datasheet
Description
The SY88303BL low-power limiting post amplifiers are designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs) . Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88303BL quantizes these signals and output CML-level waveforms. The SY88303BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With their wide bandwidth and high gain, signals with data rates up to 3.2Gbps, and as small as 10mVPP , can be amplified to drive devices with CML/PECL inputs. The device generates a loss-of-signal (LOS) open-collector TTL output. The LOS function is optimized to detect a wide input range, as shown in the typical operating characteristic curve on Page 6. A programmable loss-of-signal level-set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering. Additional Features Loss-of-signal detection circuit optimized to detect a wide input range Chatter-free Open-Collector TTL Loss-of-Signal (LOS) output Single 3.3V power supply 155Mbps to 3.2Gbps operation Low-noise CML data outputs Programmable LOS level set (LOS LVL) Available in a tiny 10-pin EPAD-MSOP and 16-pin MLF®package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88303BL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88303BL low-power limiting post amplifiers are designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs) . Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88303BL quantizes these signals and output CML-level waveforms. The SY88303BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With their wide bandwidth and high gain, signals with data rates up to 3.2Gbps, and as small as 10mVPP , can be amplified to drive devices with CML/PECL inputs. The device generates a loss-of-signal (LOS) open-collector TTL output. The LOS function is optimized to detect a wide input range, as shown in the typical operating characteristic curve on Page 6. A programmable loss-of-signal level-set pin (LOS LVL) sets the sensitivity of the input amplitude detection. LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering. Additional Features Loss-of-signal detection circuit optimized to detect a wide input range Chatter-free Open-Collector TTL Loss-of-Signal (LOS) output Single 3.3V power supply 155Mbps to 3.2Gbps operation Low-noise CML data outputs Programmable LOS level set (LOS LVL) Available in a tiny 10-pin EPAD-MSOP and 16-pin MLF®package

The SY88303BL low-power limiting post amplifiers are designed for use in fiber-optic receivers. These devices connect to typical transimpedance amplifiers (TIAs) . Th e linear signal output from TIAs can contain significant amounts of noise and may vary in amplitude over time. The SY88303BL quantizes these signals and output CML-level waveforms.

The SY88303BL operates from a single +3.3V power supply, over temperatures ranging from -40°C to +85°C. With their wide bandwidth and high gain, signals with data rates up to 3.2Gbps, and as small as 10mVPP , can be amplified to drive devices with CML/PECL inputs.

The device generates a loss-of-signal (LOS) open-collector TTL output. The LOS function is optimized to detect a wide input range, as shown in the typical operating characteristic curve on Page 6. A programmable loss-of-signal level-set pin (LOS LVL) sets the sensitivity of the input amplitude detection.

LOS asserts high if the input amplitude falls below the threshold sets by LOS LVL and de-asserts low otherwise. The enable bar input (/EN) de-asserts the true output signal without removing the input signal. The LOS output can be fed back to the /EN input to maintain output stability under a loss-of-signal condition. Typically, 3.5dB LOS hysteresis is provided to prevent chattering.

Additional Features

  • Loss-of-signal detection circuit optimized to detect a wide input range
  • Chatter-free Open-Collector TTL Loss-of-Signal (LOS) output
  • Single 3.3V power supply
  • 155Mbps to 3.2Gbps operation
  • Low-noise CML data outputs
  • Programmable LOS level set (LOS LVL)
  • Available in a tiny 10-pin EPAD-MSOP and 16-pin MLF®package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88303BL
Package Type ['MSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Comparators - 1899079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details