IC LIMIT AMP 16MLF Product overview: SY88289HLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88289HLMG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260373-SY88289HLMG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tube
Applications: Optical Networks
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2114-5,576-2114-
Base Product Number: SY88289
Product Status: Obsolete
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-SY88289HLMG | 1260373-SY88289HLMG | 576-2966-5-ND | SY88289HLMG | SY88289HLMG | SY88289HLMG |
| Product Name | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Standards and Certifications | RoHS | RoHS |