Win Source Part Number: 1260387-SY88289ALMG-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88289ALMG TR,SY88289ALMG TR,SY88289ALMGTR,SY8
Base Product Number: SY88289A
Product Status: Obsolete
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3) Product overview: SY88289ALMG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88289ALMG-TR can be used for catalog matching and distributor lookup.
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1260387-SY88289ALMG-TR | 771-SY88289ALMG-TR | SY88289ALMG-TR | SY88289ALMG-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | QFN Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 16-VFQFN Exposed Pad | Tape & Reel (TR) | 16-VFQFN Exposed Pad |