Microchip Technology, Inc. SY88149ND

Description
The SY88149NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for Optical Line Terminal (OLT) receiver applications. The SY88149NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast Loss-of-Signal (LOS) or Signal-Detect (SD) output. Auto Reset and Manual Reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to Vcc, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input mplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4–5 dB SD hysteresis is provided to prevent chattering. The SY88149NDL also features a selectable proprietary Noise Discriminator that aids by filtering out input signals that do not qualify as a 1.25Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD Asserts that can be triggered by random noise. The SY88149NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVpp can be amplified to drive devices with LVPECL inputs. For product comparison, please consider: SY88149HAL Additional Features <5ns SD Assert (LOS Deassert) time Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD output option High-sensitivity LOS/SD signal detect Low-noise LVPECL data outputs Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) 5mVPP input sensitivity 1.25Gbps operation Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package
Datasheet
Description
The SY88149NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for Optical Line Terminal (OLT) receiver applications. The SY88149NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast Loss-of-Signal (LOS) or Signal-Detect (SD) output. Auto Reset and Manual Reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to Vcc, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input mplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4–5 dB SD hysteresis is provided to prevent chattering. The SY88149NDL also features a selectable proprietary Noise Discriminator that aids by filtering out input signals that do not qualify as a 1.25Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD Asserts that can be triggered by random noise. The SY88149NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVpp can be amplified to drive devices with LVPECL inputs. For product comparison, please consider: SY88149HAL Additional Features <5ns SD Assert (LOS Deassert) time Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD output option High-sensitivity LOS/SD signal detect Low-noise LVPECL data outputs Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) 5mVPP input sensitivity 1.25Gbps operation Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88149ND - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88149NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for Optical Line Terminal (OLT) receiver applications. The SY88149NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast Loss-of-Signal (LOS) or Signal-Detect (SD) output. Auto Reset and Manual Reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to Vcc, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input mplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4–5 dB SD hysteresis is provided to prevent chattering. The SY88149NDL also features a selectable proprietary Noise Discriminator that aids by filtering out input signals that do not qualify as a 1.25Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD Asserts that can be triggered by random noise. The SY88149NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVpp can be amplified to drive devices with LVPECL inputs. For product comparison, please consider: SY88149HAL Additional Features <5ns SD Assert (LOS Deassert) time Option to AUTO RESET or manual RESET LOS/SD output Selectable LOS/SD output option High-sensitivity LOS/SD signal detect Low-noise LVPECL data outputs Squelching function to maintain output stability Programmable LOS/SD level set (LOS/SDLVL) 5mVPP input sensitivity 1.25Gbps operation Single 3.3V power supply Available in a 16-pin (3mm x 3mm) QFN package

The SY88149NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for Optical Line Terminal (OLT) receiver applications. The SY88149NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast Loss-of-Signal (LOS) or Signal-Detect (SD) output. Auto Reset and Manual Reset options are provided to control LOS/SD output timing. For increased flexibility, this device also includes an option to select between LOS or SD output. The device can be connected to burst-mode capable transimpedance amplifiers (TIAs) using AC or DC coupling. The SY88149NDL generates a high-gain LOS or SD LVTTL output. A programmable LOS/SD level set pin (LOS/SDLVL) sets the sensitivity of the input amplitude detection. When LOS/SD SEL pin is left open or tied to Vcc, JAM is active high, SD is selected and asserts high if the input amplitude rises above the threshold sets by LOS/SDLVL and de-asserts low otherwise. When LOS/SD SEL pin is set low or tied to GND, JAM is active low, LOS is selected and asserts low if the input mplitude rises above the threshold sets by LOS/SDLVL and de-asserts high otherwise. The LOS/SD output can be fed back to the JAM input to maintain output stability under an invalid signal conditions. Typically, 4–5 dB SD hysteresis is provided to prevent chattering. The SY88149NDL also features a selectable proprietary Noise Discriminator that aids by filtering out input signals that do not qualify as a 1.25Gbps GPON preamble signal in the initial startup phase. This feature minimizes false SD Asserts that can be triggered by random noise. The SY88149NDL operates from a single +3.3V power supply, over temperatures ranging from –40°C to +85°C. With its wide bandwidth and high gain, signals up to 1.25Gbps and as small as 5mVpp can be amplified to drive devices with LVPECL inputs.

For product comparison, please consider: SY88149HAL

Additional Features

    • <5ns SD Assert (LOS Deassert) time
    • Option to AUTO RESET or manual RESET LOS/SD output
    • Selectable LOS/SD output option
    • High-sensitivity LOS/SD signal detect
    • Low-noise LVPECL data outputs
    • Squelching function to maintain output stability
    • Programmable LOS/SD level set (LOS/SDLVL)
    • 5mVPP input sensitivity
    • 1.25Gbps operation
    • Single 3.3V power supply
    • Available in a 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88149ND
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Home Appliances, Health Care System, Alarm Clock, Security Device
Standards and Certifications RoHS
Package Type EQFN12-JE
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 74AC521SJ - Lingto Electronic Limited
Specs
Device Type Comparators
View Details