Manufacturer: Microchip Technology
Win Source Part Number: 935776-SY88149HLMG
Features: Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Package: 16-UFQFN Exposed Pad, 16-MLF®
Package: Tube
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SY88149
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
IC LIMIT AMP 16MLF Product overview: SY88149HLMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88149HLMG can be used for catalog matching and distributor lookup.
IC LIMIT AMP 16MLF
IC LIMIT AMP 16MLF
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 935776-SY88149HLMG | 576-3729-5-ND | 771-SY88149HLMG | SY88149HLMG | SY88149HLMG | SY88149HLMG |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - SY88149HLMG | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 16-MLF® (3x3) | 16-VFQFN Exposed Pad | Tube | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |