IC LIMIT AMP 16QFN Product overview: SY88149HALMG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88149HALMG can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1263092-SY88149HALMG
Packaging: Tube
Type: Limiting Postamplifier
Mounting Style: SMD
Applications: Optical Networks
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: SY88149
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
IC LIMIT AMP 16QFN
IC LIMIT AMP 16QFN
Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Limiting Amplifiers 1.25Gbps GPON Burst Mode Limiting Amplifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-SY88149HALMG | 576-3952-ND | 1263092-SY88149HALMG | SY88149HALMG | SY88149HALMG | SY88149HALMG | SY88149HALMG |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SY88149HALMG | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Limiting Amplifiers |
| Standards and Certifications | RoHS | RoHS |